Panasonic Res, Thick Film, 7K5, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ752V

Description
RES, THICK FILM, 7K5, 5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 7K5, 5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 7K5, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0342
Res, Thick Film, 7K5, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0342
RES, THICK FILM, 7K5, 5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K5, 5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 5%, 0.125W, 0805; Resistance Panasonic - 53W4969 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 5%, 0.125W, 0805; Resistance Panasonic
53W4969
Res, Thick Film, 7K5, 5%, 0.125W, 0805; Resistance Panasonic 53W4969
RES, THICK FILM, 7K5, 5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 7K5, 5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0342 53W4969
Product Name Res, Thick Film, 7K5, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 7K5, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details