RES, 6R2, 5%, 0.125W, THICK FILM, 0805; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes
RES, 6R2, 5%, 0.125W, THICK FILM, 0805; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: Yes
RES SMD 6.2 OHM 5% 1/8W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 57AK2364 | ERJ-6GEYJ6R2V |
| Product Name | Res, 6R2, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 6.2 ohms | 6.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % |