Panasonic Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6GEYJ620V

Description
RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2366
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2366
RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0333
Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0333
RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 62R, 5%, 0.125W, THICK FILM, 0805; Resistance:62ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2366
Product Name Res, 62R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers