Panasonic RES SMD 56K OHM 5% 1/8W 0805 ERJ-6GEYJ563V

Description
RES SMD 56K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 56K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 56K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ563V - Utmel Electronic Limited
Hong Kong, China
RES SMD 56K OHM 5% 1/8W 0805
590-ERJ-6GEYJ563V
RES SMD 56K OHM 5% 1/8W 0805 590-ERJ-6GEYJ563V
RES SMD 56K OHM 5% 1/8W 0805

RES SMD 56K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Panasonic
65T8836
Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Panasonic 65T8836
RES, THICK FILM, 56K, 5%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.125W, 0805; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7720
Res, Thick Film, 56K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7720
RES, THICK FILM, 56K, 5%, 0.125W, 0805, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.125W, 0805, REEL; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ563V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ563V
Chip Resistor - Surface Mount ERJ-6GEYJ563V
RES SMD 56K OHM 5% 1/8W 0805

RES SMD 56K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 590-ERJ-6GEYJ563V 65T8836 97W7720 ERJ-6GEYJ563V
Product Name RES SMD 56K OHM 5% 1/8W 0805 Res, Thick Film, 56K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 56K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details