Panasonic Resistor, Thick Film, 0805, 510Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic ERJ-6GEYJ514V.

Description
RESISTOR, THICK FILM, 0805, 510KOHM, 5%, 125mW, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 0805, 510KOHM, 5%, 125mW, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0805, 510Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic - 29AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0805, 510Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic
29AC6024
Resistor, Thick Film, 0805, 510Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic 29AC6024
RESISTOR, THICK FILM, 0805, 510KOHM, 5%, 125mW, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 0805, 510KOHM, 5%, 125mW, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC6024
Product Name Resistor, Thick Film, 0805, 510Kohm, 5%, 125Mw, Full Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details