Panasonic SMD 8W 150V Resistor ERJ-6GEYJ392V

Description
3.9kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ392V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ392V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ392V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ392V
SMD 8W 150V Resistor 52-ERJ-6GEYJ392V
3.9kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ392V can be used for catalog matching and distributor lookup.

3.9kR 5% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ392V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ392V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
984225-ERJ-6GEYJ392V
Resistors - Chip Resistor - Surface Mount 984225-ERJ-6GEYJ392V
Win Source Part Number: 984225-ERJ-6GEYJ392V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.9KATR,P3.9KADKR,E RJ6GEYJ392V,ERJ-6GEY J392S,P3.9KADKR-NDR, P3.9KA,P3.9KABK,P3.9 KATR-NDR,ERJ-6GEYJ39 2,P3.9KACT,ERJ6GEYJ3 92S,ERJ6GEYJ392,Q102 9696B,P3.9KACT-NDR,P 3.9KA-ND Base Product Number: ERJ-6GEYJ

Win Source Part Number: 984225-ERJ-6GEYJ392V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P3.9KATR,P3.9KADKR,ERJ6GEYJ392V,ERJ-6GEYJ392S,P3.9KADKR-NDR,P3.9KA,P3.9KABK,P3.9KATR-NDR,ERJ-6GEYJ392,P3.9KACT,ERJ6GEYJ392S,ERJ6GEYJ392,Q1029696B,P3.9KACT-NDR,P3.9KA-ND
Base Product Number: ERJ-6GEYJ

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ392V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ392V
Chip Resistor - Surface Mount ERJ-6GEYJ392V
RES SMD 3.9K OHM 5% 1/8W 0805

RES SMD 3.9K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Panasonic - 65T8821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Panasonic
65T8821
Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Panasonic 65T8821
RES, THICK FILM, 3K9, 5%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.125W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7706
Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7706
RES, THICK FILM, 3K9, 5%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.125W, 0805, REEL; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ392V 984225-ERJ-6GEYJ392V ERJ-6GEYJ392V 65T8821 97W7706
Product Name SMD 8W 150V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3K9, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 3K9, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data