Panasonic SMD 8W 150V Resistor ERJ-6GEYJ362V

Description
3.6kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ362V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.6kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ362V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ362V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ362V
SMD 8W 150V Resistor 52-ERJ-6GEYJ362V
3.6kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ362V can be used for catalog matching and distributor lookup.

3.6kR 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ362V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ362V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
969069-ERJ-6GEYJ362V
Resistors - Chip Resistor - Surface Mount 969069-ERJ-6GEYJ362V
Win Source Part Number: 969069-ERJ-6GEYJ362V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.6 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.6KA-ND,P3.6KACT,P 3.6KADKR,P3.6KATR,P3 .6KA,Q3143530B,P3.6K ACT-NDR,ERJ-6GEYJ362 S,ERJ6GEYJ362S,ERJ6G EYJ362,ERJ6GEYJ362V, P3.6KADKR-NDR,P3.6KA TR-NDR,P3.6KABK,ERJ- 6GEYJ362 Base Product Number: ERJ-6GEYJ

Win Source Part Number: 969069-ERJ-6GEYJ362V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.6 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P3.6KA-ND,P3.6KACT,P3.6KADKR,P3.6KATR,P3.6KA,Q3143530B,P3.6KACT-NDR,ERJ-6GEYJ362S,ERJ6GEYJ362S,ERJ6GEYJ362,ERJ6GEYJ362V,P3.6KADKR-NDR,P3.6KATR-NDR,P3.6KABK,ERJ-6GEYJ362
Base Product Number: ERJ-6GEYJ

Buy Now Datasheet
Res, Thick Film, 3K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic
52W0311
Res, Thick Film, 3K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic 52W0311
RES, THICK FILM, 3K6, 5%, 0.125W, 0805, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 5%, 0.125W, 0805, REEL; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ362V 969069-ERJ-6GEYJ362V 52W0311
Product Name SMD 8W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K6, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Resistance Range 3600 ohms 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details