RES SMD 350K OHM 5% 1/8W 0805
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6GEYJ354V | 80Y2768 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 350000 ohms | |
| Tolerance | 5 +/- % | |
| Power Rating | 0.1250 watts |