Panasonic SMD 330 Ohm 8W 150V Resistor ERJ-6GEYJ331V

Description
330 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ331V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330 Ohm 8W 150V Resistor - 52-ERJ-6GEYJ331V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 Ohm 8W 150V Resistor
52-ERJ-6GEYJ331V
SMD 330 Ohm 8W 150V Resistor 52-ERJ-6GEYJ331V
330 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ331V can be used for catalog matching and distributor lookup.

330 Ohm 5% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6GEYJ331V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ331V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7702
Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7702
RES, THICK FILM, 330R, 5%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.125W, 0805, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic
65T8817
Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic 65T8817
RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6GEYJ331V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ331V
Chip Resistor - Surface Mount ERJ-6GEYJ331V
RES SMD 330 OHM 5% 1/8W 0805

RES SMD 330 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-6GEYJ331V 97W7702 65T8817 ERJ-6GEYJ331V
Product Name SMD 330 Ohm 8W 150V Resistor Res, Thick Film, 330R, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 330R, 5%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details