Panasonic Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic ERJ-6GEYJ305V

Description
THICK FILM CHIP RES, 0805, 1/10W 5% ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0805, 1/10W 5% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic - 52W0306 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic
52W0306
Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic 52W0306
THICK FILM CHIP RES, 0805, 1/10W 5% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805, 1/10W 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3M, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2361
Res, 3M, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2361
RES, 3M, 5%, 0.125W, THICK FILM, 0805; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

RES, 3M, 5%, 0.125W, THICK FILM, 0805; Resistance:3Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0306 57AK2361
Product Name Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic Res, 3M, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details