Panasonic SMD 300 Ohm 125mW Resistor ERJ-6GEYJ301V

Description
300 Ohm 5% 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 Ohm 5% 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ301V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300 Ohm 125mW Resistor - 52-ERJ-6GEYJ301V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 Ohm 125mW Resistor
52-ERJ-6GEYJ301V
SMD 300 Ohm 125mW Resistor 52-ERJ-6GEYJ301V
300 Ohm 5% 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ301V can be used for catalog matching and distributor lookup.

300 Ohm 5% 125mW 0805 SMD Thick Film Resistor Product overview: ERJ-6GEYJ301V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ301V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7699
Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7699
RES, THICK FILM, 300R, 5%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 5%, 0.125W, 0805, REEL; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6GEYJ301V 97W7699
Product Name SMD 300 Ohm 125mW Resistor Res, Thick Film, 300R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details