RES, THICK FILM, 30R, 5%, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES, THICK FILM, 30R, 5%, 0.125W, 0805, REEL; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 30 OHM 5% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 65T8813 | 97W7698 | ERJ-6GEYJ300V |
| Product Name | Res, Thick Film, 30R, 5%, 0.125W, 0805; Resistance Panasonic | Res, Thick Film, 30R, 5%, 0.125W, 0805, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |