RES SMD 2.7M OHM 5% 1/8W 0805
Thick Film Chip Res, 0805, 1/10W 5% RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-6GEYJ275V | 52W0299 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Chip Res, 0805, 1/10W 5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805 |
| Resistance Range | 2.70E6 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | -2.67 ±ppm/°C |