Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ244V

Description
RES SMD 240K OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 240K OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ244V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ244V
Chip Resistor - Surface Mount ERJ-6GEYJ244V
RES SMD 240K OHM 5% 1/8W 0805

RES SMD 240K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 240K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0295
Res, 240K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0295
RES, 240K, 5%, 0.125W, THICK FILM, 0805; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, 240K, 5%, 0.125W, THICK FILM, 0805; Resistance:240kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6GEYJ244V 52W0295
Product Name Chip Resistor - Surface Mount Res, 240K, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 240000 ohms 240000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers