Panasonic Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ERJ-6GEYJ205V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 45-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24.4V Clamp 189A Ipp Tvs Diode Surface Mount DO-218AB Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 45-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24.4V Clamp 189A Ipp Tvs Diode Surface Mount DO-218AB Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 45-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 24.4V Clamp 189A Ipp Tvs Diode Surface Mount DO-218AB Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 45-BBGA Module
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 24.4V Clamp 189A Ipp Tvs Diode Surface Mount DO-218AB
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
 - ADC0819BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
3 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers