Panasonic Chip Resistor - Surface Mount ERJ-6GEYJ201V

Description
RES SMD 200 OHM 5% 1/8W 0805
Datasheet
Description
RES SMD 200 OHM 5% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6GEYJ201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6GEYJ201V
Chip Resistor - Surface Mount ERJ-6GEYJ201V
RES SMD 200 OHM 5% 1/8W 0805

RES SMD 200 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 200R, 5%, 0.125W, 0805; Resistance Panasonic - 65T8797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.125W, 0805; Resistance Panasonic
65T8797
Res, Thick Film, 200R, 5%, 0.125W, 0805; Resistance Panasonic 65T8797
RES, THICK FILM, 200R, 5%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7682
Res, Thick Film, 200R, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7682
RES, THICK FILM, 200R, 5%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.125W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6GEYJ201V 65T8797 97W7682
Product Name Chip Resistor - Surface Mount Res, Thick Film, 200R, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 200R, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details