Panasonic SMD 8W 150V Resistor ERJ-6GEYJ153V

Description
SMD Chip Resistor 15kR 5% 1/8W 0805 Thick Film 150V Product overview: ERJ-6GEYJ153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ153V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 15kR 5% 1/8W 0805 Thick Film 150V Product overview: ERJ-6GEYJ153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ153V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6GEYJ153V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6GEYJ153V
SMD 8W 150V Resistor 52-ERJ-6GEYJ153V
SMD Chip Resistor 15kR 5% 1/8W 0805 Thick Film 150V Product overview: ERJ-6GEYJ153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ153V can be used for catalog matching and distributor lookup.

SMD Chip Resistor 15kR 5% 1/8W 0805 Thick Film 150V Product overview: ERJ-6GEYJ153V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6GEYJ153V can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1113728-ERJ-6GEYJ153V
Resistors - Chip Resistor - Surface Mount 1113728-ERJ-6GEYJ153V
Win Source Part Number: 1113728-ERJ-6GEYJ153 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6G Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 15 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ153V.; ERJ6GEYJ153V; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P15KACT-NDR,P15KADKR -NDR,P15KA-ND,P15KAC T,P15KABK,ERJ-6GEYJ1 53S,Q1657430AD,ERJ6G EYJ153,P15KA,P15KATR ,ERJ6GEYJ153V,P15KAT R-NDR,ERJ6GEYJ153S,P 15KADKR,ERJ-6GEYJ153 Base Product Number: ERJ-6GEYJ

Win Source Part Number: 1113728-ERJ-6GEYJ153V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6G
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6GEYJ153V.; ERJ6GEYJ153V;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P15KACT-NDR,P15KADKR-NDR,P15KA-ND,P15KACT,P15KABK,ERJ-6GEYJ153S,Q1657430AD,ERJ6GEYJ153,P15KA,P15KATR,ERJ6GEYJ153V,P15KATR-NDR,ERJ6GEYJ153S,P15KADKR,ERJ-6GEYJ153
Base Product Number: ERJ-6GEYJ

Buy Now Datasheet
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Panasonic
65T8790
Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Panasonic 65T8790
RES, THICK FILM, 15K, 5%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7676
Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7676
RES, THICK FILM, 15K, 5%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6GEYJ153V 1113728-ERJ-6GEYJ153V 65T8790 97W7676
Product Name SMD 8W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15K, 5%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 15K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details