Panasonic Res, Thick Film, 12K, 5%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6GEYJ123V

Description
RES, THICK FILM, 12K, 5%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 12K, 5%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 12K, 5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7671
Res, Thick Film, 12K, 5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7671
RES, THICK FILM, 12K, 5%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.125W, 0805, REEL; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic - 65T8785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic
65T8785
Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic 65T8785
RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 12K, 5%, 0.125W, 0805; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7671 65T8785
Product Name Res, Thick Film, 12K, 5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 12K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details