Panasonic Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF97R6V

Description
RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0254
Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0254
RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.125W, 0805, REEL; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Panasonic
90W3541
Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Panasonic 90W3541
RES, THICK FILM, 97R6, 1%, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 97R6, 1%, 0.125W, 0805; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0254 90W3541
Product Name Res, Thick Film, 97R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 97R6, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers