Panasonic SMD 8W Resistor ERJ-6ENF9092V

Description
90.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF9092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF9092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
90.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF9092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF9092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERJ-6ENF9092V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERJ-6ENF9092V
SMD 8W Resistor 52-ERJ-6ENF9092V
90.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF9092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF9092V can be used for catalog matching and distributor lookup.

90.9kR 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF9092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF9092V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0237
Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0237
RES, THICK FILM, 90K9, 1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.125W, 0805; Resistance Panasonic - 53W4924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.125W, 0805; Resistance Panasonic
53W4924
Res, Thick Film, 90K9, 1%, 0.125W, 0805; Resistance Panasonic 53W4924
RES, THICK FILM, 90K9, 1%, 0.125W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.125W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6ENF9092V 52W0237 53W4924
Product Name SMD 8W Resistor Res, Thick Film, 90K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 90K9, 1%, 0.125W, 0805; Resistance Panasonic
Resistance Range 90900 ohms 90900 ohms 90900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details