Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF8871V

Description
RES SMD 8.87K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 8.87K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF8871V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF8871V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF8871V
RES SMD 8.87K OHM 1% 1/8W 0805

RES SMD 8.87K OHM 1% 1/8W 0805

Supplier's Site
RES SMD 8.87K OHM 1% 1/8W 0805 - 590-ERJ-6ENF8871V - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.87K OHM 1% 1/8W 0805
590-ERJ-6ENF8871V
RES SMD 8.87K OHM 1% 1/8W 0805 590-ERJ-6ENF8871V
RES SMD 8.87K OHM 1% 1/8W 0805

RES SMD 8.87K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.125W, 0805; Resistance Panasonic - 53W4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.125W, 0805; Resistance Panasonic
53W4921
Res, Thick Film, 8K87, 1%, 0.125W, 0805; Resistance Panasonic 53W4921
RES, THICK FILM, 8K87, 1%, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.125W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0232
Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0232
RES, THICK FILM, 8K87, 1%, 0.125W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.125W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ERJ-6ENF8871V 590-ERJ-6ENF8871V 53W4921 52W0232
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 8.87K OHM 1% 1/8W 0805 Res, Thick Film, 8K87, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 8K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 8870 ohms 8870 ohms 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details