Panasonic Chip Resistor - Surface Mount ERJ-6ENF62R0V

Description
RES SMD 62 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 62 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF62R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF62R0V
Chip Resistor - Surface Mount ERJ-6ENF62R0V
RES SMD 62 OHM 1% 1/8W 0805

RES SMD 62 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF62R0V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF62R0V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF62R0V
RES SMD 62 OHM 1% 1/8W 0805

RES SMD 62 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Panasonic
90W3489
Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Panasonic 90W3489
RES, THICK FILM, 62R, 1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.125W, 0805; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0164
Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0164
RES, THICK FILM, 62R, 1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.125W, 0805, REEL; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 62 OHM 1% 1/8W 0805 - 590-ERJ-6ENF62R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 62 OHM 1% 1/8W 0805
590-ERJ-6ENF62R0V
RES SMD 62 OHM 1% 1/8W 0805 590-ERJ-6ENF62R0V
RES SMD 62 OHM 1% 1/8W 0805

RES SMD 62 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Resistors Resistors Resistors Resistors Resistors
Product Number ERJ-6ENF62R0V ERJ-6ENF62R0V 90W3489 52W0164 590-ERJ-6ENF62R0V
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 62R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 62R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 62 OHM 1% 1/8W 0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details