Panasonic RES SMD 60.4 OHM 1% 1/8W 0805 ERJ-6ENF60R4V

Description
RES SMD 60.4 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 60.4 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 60.4 OHM 1% 1/8W 0805 - 590-ERJ-6ENF60R4V - Utmel Electronic Limited
Hong Kong, China
RES SMD 60.4 OHM 1% 1/8W 0805
590-ERJ-6ENF60R4V
RES SMD 60.4 OHM 1% 1/8W 0805 590-ERJ-6ENF60R4V
RES SMD 60.4 OHM 1% 1/8W 0805

RES SMD 60.4 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 60R4, 1%, 0.125W, 0805; Resistance Panasonic - 53W4878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 60R4, 1%, 0.125W, 0805; Resistance Panasonic
53W4878
Res, Thick Film, 60R4, 1%, 0.125W, 0805; Resistance Panasonic 53W4878
RES, THICK FILM, 60R4, 1%, 0.125W, 0805; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 60R4, 1%, 0.125W, 0805; Resistance:60.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF60R4V 53W4878
Product Name RES SMD 60.4 OHM 1% 1/8W 0805 Res, Thick Film, 60R4, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details