Panasonic RES SMD 48.7 OHM 1% 1/8W 0805 ERJ-6ENF48R7V

Description
RES SMD 48.7 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 48.7 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 48.7 OHM 1% 1/8W 0805 - 590-ERJ-6ENF48R7V - Utmel Electronic Limited
Hong Kong, China
RES SMD 48.7 OHM 1% 1/8W 0805
590-ERJ-6ENF48R7V
RES SMD 48.7 OHM 1% 1/8W 0805 590-ERJ-6ENF48R7V
RES SMD 48.7 OHM 1% 1/8W 0805

RES SMD 48.7 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 48R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3462
Res, Thick Film, 48R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3462
RES, THICK FILM, 48R7, 1%, 0.125W, 0805; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 48R7, 1%, 0.125W, 0805; Resistance:48.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6ENF48R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF48R7V
Chip Resistor - Surface Mount ERJ-6ENF48R7V
RES SMD 48.7 OHM 1% 1/8W 0805

RES SMD 48.7 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-6ENF48R7V 90W3462 ERJ-6ENF48R7V
Product Name RES SMD 48.7 OHM 1% 1/8W 0805 Res, Thick Film, 48R7, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details