Panasonic Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF44R2V

Description
RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Panasonic - 90W3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Panasonic
90W3449
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Panasonic 90W3449
RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0102
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0102
RES, THICK FILM, 44R2, 1%, 0.125W, 0805, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.125W, 0805, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6ENF44R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF44R2V
Chip Resistor - Surface Mount ERJ-6ENF44R2V
RES SMD 44.2 OHM 1% 1/8W 0805

RES SMD 44.2 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W3449 52W0102 ERJ-6ENF44R2V
Product Name Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers