Panasonic Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF4220V

Description
RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Panasonic - 53W4845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Panasonic
53W4845
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Panasonic 53W4845
RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0088
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0088
RES, THICK FILM, 422R, 1%, 0.125W, 0805, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.125W, 0805, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 422 OHM 1% 1/8W 0805 - 590-ERJ-6ENF4220V - Utmel Electronic Limited
Hong Kong, China
RES SMD 422 OHM 1% 1/8W 0805
590-ERJ-6ENF4220V
RES SMD 422 OHM 1% 1/8W 0805 590-ERJ-6ENF4220V
RES SMD 422 OHM 1% 1/8W 0805

RES SMD 422 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4845 52W0088 590-ERJ-6ENF4220V
Product Name Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 422 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details