Panasonic RES SMD 412K OHM 1% 1/8W 0805 ERJ-6ENF4123V

Description
RES SMD 412K OHM 1% 1/8W 0805
Description
RES SMD 412K OHM 1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 412K OHM 1% 1/8W 0805 - 590-ERJ-6ENF4123V - Utmel Electronic Limited
Hong Kong, China
RES SMD 412K OHM 1% 1/8W 0805
590-ERJ-6ENF4123V
RES SMD 412K OHM 1% 1/8W 0805 590-ERJ-6ENF4123V
RES SMD 412K OHM 1% 1/8W 0805

RES SMD 412K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6ENF4123V
Product Name RES SMD 412K OHM 1% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 412000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details