Panasonic Chip Resistor - Surface Mount ERJ-6ENF4022V

Description
RES SMD 40.2K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 40.2K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF4022V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF4022V
Chip Resistor - Surface Mount ERJ-6ENF4022V
RES SMD 40.2K OHM 1% 1/8W 0805

RES SMD 40.2K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 40K2, 1%, 0.125W, 0805; Resistance Panasonic - 65T8746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.125W, 0805; Resistance Panasonic
65T8746
Res, Thick Film, 40K2, 1%, 0.125W, 0805; Resistance Panasonic 65T8746
RES, THICK FILM, 40K2, 1%, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.125W, 0805; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 40K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7636
Res, Thick Film, 40K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7636
RES, THICK FILM, 40K2, 1%, 0.125W, 0805, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 40K2, 1%, 0.125W, 0805, REEL; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6ENF4022V 65T8746 97W7636
Product Name Chip Resistor - Surface Mount Res, Thick Film, 40K2, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 40K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 40200 ohms 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details