Panasonic Res, Thick Film, 365K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF3653V

Description
RES, THICK FILM, 365K, 1%, 0.125W, 0805; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 365K, 1%, 0.125W, 0805; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 365K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.125W, 0805; Resistance Panasonic
90W3427
Res, Thick Film, 365K, 1%, 0.125W, 0805; Resistance Panasonic 90W3427
RES, THICK FILM, 365K, 1%, 0.125W, 0805; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.125W, 0805; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0066
Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0066
RES, THICK FILM, 365K, 1%, 0.125W, 0805, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 365K, 1%, 0.125W, 0805, REEL; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3427 52W0066
Product Name Res, Thick Film, 365K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 365K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details