RES SMD 348 OHM 1% 1/8W 0805
RESISTOR, THICK FILM, 348OHM, 125mW,1%, FULL REEL; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6ENF3480V | 52W0048 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thick Film, 348Ohm, 125Mw,1%, Full Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 348 ohms | 348 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |