Panasonic RES SMD 332K OHM 1% 1/8W 0805 ERJ-6ENF3323V

Description
RES SMD 332K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 332K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 332K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3323V - Utmel Electronic Limited
Hong Kong, China
RES SMD 332K OHM 1% 1/8W 0805
590-ERJ-6ENF3323V
RES SMD 332K OHM 1% 1/8W 0805 590-ERJ-6ENF3323V
RES SMD 332K OHM 1% 1/8W 0805

RES SMD 332K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Panasonic
53W4818
Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Panasonic 53W4818
RES, THICK FILM, 332K, 1%, 0.125W, 0805; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.125W, 0805; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF3323V 53W4818
Product Name RES SMD 332K OHM 1% 1/8W 0805 Res, Thick Film, 332K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details