Panasonic SMD 125mW 150V Resistor ERJ-6ENF3300V

Description
SMD Resistor 330R 1% 125mW 0805 Thick Film 150V Product overview: ERJ-6ENF3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 330R 1% 125mW 0805 Thick Film 150V Product overview: ERJ-6ENF3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 150V Resistor - 52-ERJ-6ENF3300V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-ERJ-6ENF3300V
SMD 125mW 150V Resistor 52-ERJ-6ENF3300V
SMD Resistor 330R 1% 125mW 0805 Thick Film 150V Product overview: ERJ-6ENF3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3300V can be used for catalog matching and distributor lookup.

SMD Resistor 330R 1% 125mW 0805 Thick Film 150V Product overview: ERJ-6ENF3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF3300V
918634-ERJ-6ENF3300V
Chip Resistor - Surface Mount - ERJ-6ENF3300V 918634-ERJ-6ENF3300V
Manufacturer: Panasonic Win Source Part Number: 918634-ERJ-6ENF3300V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P330CCT, P330CTR, P330CDKR, ERJ6ENF3300V

Manufacturer: Panasonic
Win Source Part Number: 918634-ERJ-6ENF3300V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P330CCT, P330CTR, P330CDKR, ERJ6ENF3300V

Buy Now Datasheet
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Panasonic - 64R5399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Panasonic
64R5399
Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Panasonic 64R5399
RES, THICK FILM, 330R, 1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.125W, 0805; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 330 OHM 1% 1/8W 0805 - 590-ERJ-6ENF3300V - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 OHM 1% 1/8W 0805
590-ERJ-6ENF3300V
RES SMD 330 OHM 1% 1/8W 0805 590-ERJ-6ENF3300V
RES SMD 330 OHM 1% 1/8W 0805

RES SMD 330 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6ENF3300V 918634-ERJ-6ENF3300V 64R5399 590-ERJ-6ENF3300V
Product Name SMD 125mW 150V Resistor Chip Resistor - Surface Mount - ERJ-6ENF3300V Res, Thick Film, 330R, 1%, 0.125W, 0805; Resistance Panasonic RES SMD 330 OHM 1% 1/8W 0805
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details