Panasonic Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF3240V

Description
RES, THICK FILM, 324R, 1%, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 324R, 1%, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Panasonic
90W3410
Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Panasonic 90W3410
RES, THICK FILM, 324R, 1%, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.125W, 0805; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0037
Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0037
RES, THICK FILM, 324R, 1%, 0.125W, 0805, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.125W, 0805, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 324 OHM 1% 1/8W 0805 - 590-ERJ-6ENF3240V - Utmel Electronic Limited
Hong Kong, China
RES SMD 324 OHM 1% 1/8W 0805
590-ERJ-6ENF3240V
RES SMD 324 OHM 1% 1/8W 0805 590-ERJ-6ENF3240V
RES SMD 324 OHM 1% 1/8W 0805

RES SMD 324 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 90W3410 52W0037 590-ERJ-6ENF3240V
Product Name Res, Thick Film, 324R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 324R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 324 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers