Panasonic SMD 8W 150V Resistor ERJ-6ENF3092V

Description
30.9kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30.9kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6ENF3092V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6ENF3092V
SMD 8W 150V Resistor 52-ERJ-6ENF3092V
30.9kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3092V can be used for catalog matching and distributor lookup.

30.9kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3092V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Panasonic - 53W4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Panasonic
53W4812
Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Panasonic 53W4812
RES, THICK FILM, 30K9, 1%, 0.125W, 0805; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.125W, 0805; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF3092V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF3092V
Chip Resistor - Surface Mount ERJ-6ENF3092V
RES SMD 30.9K OHM 1% 1/8W 0805

RES SMD 30.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-6ENF3092V 53W4812 ERJ-6ENF3092V
Product Name SMD 8W 150V Resistor Res, Thick Film, 30K9, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details