Panasonic RES SMD 28.7K OHM 1% 1/8W 0805 ERJ-6ENF2872V

Description
RES SMD 28.7K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 28.7K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 28.7K OHM 1% 1/8W 0805 - 590-ERJ-6ENF2872V - Utmel Electronic Limited
Hong Kong, China
RES SMD 28.7K OHM 1% 1/8W 0805
590-ERJ-6ENF2872V
RES SMD 28.7K OHM 1% 1/8W 0805 590-ERJ-6ENF2872V
RES SMD 28.7K OHM 1% 1/8W 0805

RES SMD 28.7K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Panasonic - 53W4803 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Panasonic
53W4803
Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Panasonic 53W4803
RES, THICK FILM, 28K7, 1%, 0.125W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.125W, 0805; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF2872V 53W4803
Product Name RES SMD 28.7K OHM 1% 1/8W 0805 Res, Thick Film, 28K7, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details