Panasonic SMD 27.4 Ohm 8W Resistor ERJ-6ENF27R4V

Description
SMD Resistor 27.4 Ohm 1% 1/8W 0805 Product overview: ERJ-6ENF27R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF27R4V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 27.4 Ohm 1% 1/8W 0805 Product overview: ERJ-6ENF27R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF27R4V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27.4 Ohm 8W Resistor - 52-ERJ-6ENF27R4V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27.4 Ohm 8W Resistor
52-ERJ-6ENF27R4V
SMD 27.4 Ohm 8W Resistor 52-ERJ-6ENF27R4V
SMD Resistor 27.4 Ohm 1% 1/8W 0805 Product overview: ERJ-6ENF27R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF27R4V can be used for catalog matching and distributor lookup.

SMD Resistor 27.4 Ohm 1% 1/8W 0805 Product overview: ERJ-6ENF27R4V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF27R4V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0005
Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0005
RES, THICK FILM, 27R4, 1%, 0.125W, 0805, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.125W, 0805, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Panasonic - 90W3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Panasonic
90W3393
Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Panasonic 90W3393
RES, THICK FILM, 27R4, 1%, 0.125W, 0805; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.125W, 0805; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6ENF27R4V 52W0005 90W3393
Product Name SMD 27.4 Ohm 8W Resistor Res, Thick Film, 27R4, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 27R4, 1%, 0.125W, 0805; Resistance Panasonic
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details