Panasonic Res, Thick Film, 26R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF26R7V

Description
RES, THICK FILM, 26R7, 1%, 0.125W, 0805, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 26R7, 1%, 0.125W, 0805, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 26R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9995
Res, Thick Film, 26R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9995
RES, THICK FILM, 26R7, 1%, 0.125W, 0805, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.125W, 0805, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 26R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3387
Res, Thick Film, 26R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3387
RES, THICK FILM, 26R7, 1%, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF26R7V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF26R7V
Chip Resistor - Surface Mount ERJ-6ENF26R7V
RES SMD 26.7 OHM 1% 1/8W 0805

RES SMD 26.7 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 51W9995 90W3387 ERJ-6ENF26R7V
Product Name Res, Thick Film, 26R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 26R7, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details