Panasonic Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1821V

Description
RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7604
Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7604
RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.125W, 0805, REEL; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Panasonic - 65T8711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Panasonic
65T8711
Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Panasonic 65T8711
RES, THICK FILM, 1K82, 1%, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K82, 1%, 0.125W, 0805; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7604 65T8711
Product Name Res, Thick Film, 1K82, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 1K82, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details