Panasonic Res, Thick Film, 1M78, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1784V

Description
RES, THICK FILM, 1M78, 1%, 0.125W, 0805, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M78, 1%, 0.125W, 0805, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M78, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9923 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9923
Res, Thick Film, 1M78, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9923
RES, THICK FILM, 1M78, 1%, 0.125W, 0805, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.125W, 0805, REEL; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M78, 1%, 0.125W, 0805; Resistance Panasonic - 90W3330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M78, 1%, 0.125W, 0805; Resistance Panasonic
90W3330
Res, Thick Film, 1M78, 1%, 0.125W, 0805; Resistance Panasonic 90W3330
RES, THICK FILM, 1M78, 1%, 0.125W, 0805; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M78, 1%, 0.125W, 0805; Resistance:1.78Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-6ENF1784V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-6ENF1784V
Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-6ENF1784V
Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9923 90W3330 590-ERJ-6ENF1784V
Product Name Res, Thick Film, 1M78, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 1M78, 1%, 0.125W, 0805; Resistance Panasonic Res Thick Film 0805 1.78M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1.78E6 ohms 1.78E6 ohms 1.78E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details