RES, THICK FILM, 1M54, 1%, 0.125W, 0805, REEL; Resistance:1.54Mohm;
RES, THICK FILM, 1M54, 1%, 0.125W, 0805; Resistance:1.54Mohm;
RES SMD 1.54M OHM 1% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 51W9883 | 90W3308 | ERJ-6ENF1544V |
| Product Name | Res, Thick Film, 1M54, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 1M54, 1%, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 1.54E6 ohms | 1.54E6 ohms | 1.54E6 ohms |