Panasonic Res, Thick Film, 1K13, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1131V

Description
RES, THICK FILM, 1K13, 1%, 0.125W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K13, 1%, 0.125W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K13, 1%, 0.125W, 0805; Resistance Panasonic - 90W3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.125W, 0805; Resistance Panasonic
90W3257
Res, Thick Film, 1K13, 1%, 0.125W, 0805; Resistance Panasonic 90W3257
RES, THICK FILM, 1K13, 1%, 0.125W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.125W, 0805; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9813
Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9813
RES, THICK FILM, 1K13, 1%, 0.125W, 0805, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.125W, 0805, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3257 51W9813
Product Name Res, Thick Film, 1K13, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K13, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1130 ohms 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details