RES SMD 10.2 OHM 1% 1/8W 0805
RES, THICK FILM, 10R2, 1%, 0.125W, 0805; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
RES, THICK FILM, 10R2, 1%, 0.125W, 0805, REEL; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-6ENF10R2V | 90W3237 | 51W9786 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 10R2, 1%, 0.125W, 0805; Resistance Panasonic | Res, Thick Film, 10R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 10.2 ohms | 10.2 ohms | 10.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |