CURRENT SENSE RES, 0R18, 0.5W, 0805; Resistance:0.18ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
CURRENT SENSE RES, 0R18, 0.5W, 0805; Resistance:0.18ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC0274 |
| Product Name | Current Sense Res, 0R18, 0.5W, 0805; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |