Panasonic Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic ERJ-6DSJR16V

Description
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic - 68AC0273 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
68AC0273
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic 68AC0273
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic - 68AC0272 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
68AC0272
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic 68AC0272
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0273
Product Name Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details