Panasonic Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic ERJ-6DSFR20V

Description
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic - 68AC0261 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
68AC0261
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic 68AC0261
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic - 68AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
68AC0260
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic 68AC0260
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0261
Product Name Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details