Panasonic Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic ERJ-6DSFR16V

Description
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic - 68AC0256 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
68AC0256
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic 68AC0256
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic - 68AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
68AC0257
Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic 68AC0257
CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 0.5W, 0805; Resistance:0.16ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0256
Product Name Current Sense Res, 0R16, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details