Panasonic Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic ERJ-6DQF4R3V

Description
CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0148, features a resistance value of 4.3 ohms and a power rating of 0.5W, packaged in a compact 0805 case size. This thick film resistor is designed for high precision and low resistance applications, making it suitable for current sensing tasks. It has a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The resistor is RoHS compliant, indicating it meets environmental standards. Its construction allows for both reflow and flow soldering, enhancing its versatility in manufacturing processes. The product is also AEC-Q200 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0148, features a resistance value of 4.3 ohms and a power rating of 0.5W, packaged in a compact 0805 case size. This thick film resistor is designed for high precision and low resistance applications, making it suitable for current sensing tasks. It has a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The resistor is RoHS compliant, indicating it meets environmental standards. Its construction allows for both reflow and flow soldering, enhancing its versatility in manufacturing processes. The product is also AEC-Q200 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic - 68AC0148 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic
68AC0148
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic 68AC0148
CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic - 68AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic
68AC0149
Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic 68AC0149
CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 4R3, 0.5W, 0805; Resistance:4.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0148
Product Name Current Sense Res, 4R3, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details