Panasonic Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic ERJ-6DQF3R3V

Description
CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0142, is a thick film chip resistor with a resistance value of 3.3 ohms and a power rating of 0.5W. It is housed in an 0805 package, which measures 2.01mm in length. This resistor features a tolerance of ±1%, making it suitable for applications requiring precise current sensing. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It is designed for use in both reflow and flow soldering processes, enhancing its versatility in various manufacturing environments. The resistor is part of the ERJ6DQ series, known for its reliability and performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 68AC0142, is a thick film chip resistor with a resistance value of 3.3 ohms and a power rating of 0.5W. It is housed in an 0805 package, which measures 2.01mm in length. This resistor features a tolerance of ±1%, making it suitable for applications requiring precise current sensing. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It is designed for use in both reflow and flow soldering processes, enhancing its versatility in various manufacturing environments. The resistor is part of the ERJ6DQ series, known for its reliability and performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic - 68AC0142 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic
68AC0142
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic 68AC0142
CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic - 68AC0143 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic
68AC0143
Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic 68AC0143
CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 3R3, 0.5W, 0805; Resistance:3.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0142
Product Name Current Sense Res, 3R3, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details