Panasonic Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic ERJ-6CWJR024V

Description
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic - 68AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic
68AC0080
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic 68AC0080
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic - 68AC0081 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic
68AC0081
Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic 68AC0081
CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 0.5W, 0805; Resistance:0.024ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6CWJR024V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6CWJR024V
Resistors - Chip Resistor - Surface Mount ERJ-6CWJR024V
RES 0.024 OHM 5% 1/2W 0805

RES 0.024 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC0080 ERJ-6CWJR024V
Product Name Current Sense Res, 0R024, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 0.0240 ohms 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details