Panasonic Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic ERJ-6CWJR010V

Description
CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic - 68AC0063 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic
68AC0063
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic 68AC0063
CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic - 68AC0062 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic
68AC0062
Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic 68AC0062
CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.5W, 0805; Resistance:0.01ohm; Product Range:ERJ6CW Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0063
Product Name Current Sense Res, 0R01, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details